Broadcom Inc. 3.75kV Signal Isolator and Optocoupler ACPL-M21L-000E

Description
1-Ch 3.75kV Optocoupler, Push-Pull, 5MBps, SOP-5 Product overview: ACPL-M21L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M21L-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch 3.75kV Optocoupler, Push-Pull, 5MBps, SOP-5 Product overview: ACPL-M21L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M21L-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-ACPL-M21L-000E
3.75kV Signal Isolator and Optocoupler 902-ACPL-M21L-000E
1-Ch 3.75kV Optocoupler, Push-Pull, 5MBps, SOP-5 Product overview: ACPL-M21L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M21L-000E can be used for catalog matching and distributor lookup.

1-Ch 3.75kV Optocoupler, Push-Pull, 5MBps, SOP-5 Product overview: ACPL-M21L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M21L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-2576-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2576-ND
Logic Output Optoisolators 516-2576-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 5-SO

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 5-SO

Buy Now Datasheet
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Broadcom - 58Y4344 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Broadcom
58Y4344
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Broadcom 58Y4344
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M21L-000E
High Speed Optocouplers ACPL-M21L-000E
High Speed Optocouplers Optocoupler 5MBd

High Speed Optocouplers Optocoupler 5MBd

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-ACPL-M21L-000E 516-2576-ND 58Y4344 ACPL-M21L-000E
Product Name 3.75kV Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC
Output PUSH-PULL Push-Pull, Totem Pole
Mounting Option Rail/Tube Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220DD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details