Broadcom Inc. Automotive R2Coupler™ Basic Gate Drive Optocoupler ACPL-K34T-000E

Description
ACPL-K34T is an 2.5A Automotive R2Coupler Gate Drive Optocoupler, which contains an AlGaAs LED coupled optically to an integrated circuit with a power output stage. It is ideally designed for driving power MOSFETs used in AC-DC and DC-DC converters, featuring fast propagation delays and tight timing skew. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving power MOSFETs at high frequency for high efficiency conversion. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
ACPL-K34T is an 2.5A Automotive R2Coupler Gate Drive Optocoupler, which contains an AlGaAs LED coupled optically to an integrated circuit with a power output stage. It is ideally designed for driving power MOSFETs used in AC-DC and DC-DC converters, featuring fast propagation delays and tight timing skew. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving power MOSFETs at high frequency for high efficiency conversion. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive R2Coupler™ Basic Gate Drive Optocoupler - ACPL-K34T-000E - Broadcom Inc.
San Jose, CA, USA
Automotive R2Coupler™ Basic Gate Drive Optocoupler
ACPL-K34T-000E
Automotive R2Coupler™ Basic Gate Drive Optocoupler ACPL-K34T-000E
ACPL-K34T is an 2.5A Automotive R2Coupler Gate Drive Optocoupler, which contains an AlGaAs LED coupled optically to an integrated circuit with a power output stage. It is ideally designed for driving power MOSFETs used in AC-DC and DC-DC converters, featuring fast propagation delays and tight timing skew. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving power MOSFETs at high frequency for high efficiency conversion. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

ACPL-K34T is an 2.5A Automotive R2Coupler Gate Drive Optocoupler, which contains an AlGaAs LED coupled optically to an integrated circuit with a power output stage. It is ideally designed for driving power MOSFETs used in AC-DC and DC-DC converters, featuring fast propagation delays and tight timing skew. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving power MOSFETs at high frequency for high efficiency conversion.

Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

Supplier's Site
Isolators - Gate Drivers - 516-3655-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3655-ND
Isolators - Gate Drivers 516-3655-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K34T-000E
High Speed Optocouplers ACPL-K34T-000E
High Speed Optocouplers OPTOCOUPLER AUTOMOTIVE LF

High Speed Optocouplers OPTOCOUPLER AUTOMOTIVE LF

Buy Now Datasheet
Optocoupler, Mosfet, 5000Vrms; No. Of Channels Broadcom - 58Y4333 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Mosfet, 5000Vrms; No. Of Channels Broadcom
58Y4333
Optocoupler, Mosfet, 5000Vrms; No. Of Channels Broadcom 58Y4333
OPTOCOUPLER, MOSFET, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:13mA; No. of Channels:1Channels; Optocoupler RoHS Compliant: Yes

OPTOCOUPLER, MOSFET, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:13mA; No. of Channels:1Channels; Optocoupler RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-K34T-000E 516-3655-ND ACPL-K34T-000E 58Y4333
Product Name Automotive R2Coupler™ Basic Gate Drive Optocoupler Isolators - Gate Drivers High Speed Optocouplers Optocoupler, Mosfet, 5000Vrms; No. Of Channels Broadcom
Input AC; DC 13mA
Approvals UL; CSA; IEC/EN/DIN EN 60747-5-5
Package Type Stretched, SO-8 "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount SSO
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3860MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details