Broadcom Inc. Logic Output Optoisolators ACPL-072L

Description
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-2615-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2615-5-ND
Logic Output Optoisolators 516-2615-5-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Optoisolators - Logic Output - ACPL-072L - 808347-ACPL-072L - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-072L
808347-ACPL-072L
Optoisolators - Logic Output - ACPL-072L 808347-ACPL-072L
Manufacturer: Broadcom Limited Win Source Part Number: 808347-ACPL-072L Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Rise / Fall Time (Typ): 9ns, 8ns Current - Output / Channel: 10mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 808347-ACPL-072L
Packaging: Tube
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 25MBd
Input Type: Logic
Rise / Fall Time (Typ): 9ns, 8ns
Current - Output / Channel: 10mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-072L
High Speed Optocouplers ACPL-072L
High Speed Optocouplers 3.3V/5V 25MBd

High Speed Optocouplers 3.3V/5V 25MBd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-2615-5-ND 808347-ACPL-072L ACPL-072L
Product Name Logic Output Optoisolators Optoisolators - Logic Output - ACPL-072L High Speed Optocouplers
Input Logic Logic
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1640582 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-SI8230BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details