The ACPL-333J is a 2.5 A output current IGBT gate driver optocoupler designed for driving power IGBTs and MOSFETs in applications such as motor control inverters and industrial inverters. It features integrated VCE desaturation detection, under voltage lockout (UVLO), and an active Miller clamp, providing robust circuit protection and design flexibility. The device supports a wide operating voltage range of 15 V to 30 V and operates within a temperature range of -40°C to 105°C. It has a maximum propagation delay of 250 ns and a common mode rejection of 50 kV/µs at 1500 V. The ACPL-333J is packaged in a 16-pin SO-16 configuration and is RoHS compliant, making it suitable for various applications requiring isolation and fault feedback.
The ACPL-333J optocoupler is an advanced 2.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback, auto reset after fault and active Miller clamping provide maximum design flexibility and circuit protection.
The ACPL-333J contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. ACPL-333J is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V and 150 A. For IGBTs with higher ratings, the ACPL-333J can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-333J has an insulation voltage of VIORM = 1230 Vpeak.
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Broadcom ACPL-333J-000E Optocoupler
Broadcom ACPL-333J-000E Optocoupler
Broadcom ACPL-333J-000E Optocoupler
Manufacturer: Broadcom Limited
Win Source Part Number: 1011673-ACPL-333J-00
Packaging: Tube/Rail
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.6V
Number of Channels: 1
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 100ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 50ns, 50ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 45
Logic Output Optocouplers 2.5A IGBT Gate Drive
2.5 A IGBT GATE DRIVER OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:12mA; No. of Channels:1Channels; RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-333J-000E | 516-2336-5-ND | 6935924 | 6935924P | 1011673-ACPL-333J-000E | ACPL-333J-000E | 58Y4436 |
| Product Name | 2.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping | Isolators - Gate Drivers | Optocouplers | Optocouplers | Isolators - Gate Drivers - ACPL-333J-000E | Logic Output Optocouplers | 2.5 A Igbt Gate Driver Optocoupler; No. Of Channels Broadcom |
| Input | AC; DC | 12mA | |||||
| Output | IGBT Gate Driver | Igbt gate drive | |||||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS | RoHS Compliant | RoHS Compliant | ||||
| Package Type | SO-16 Package | "16-SOIC (0.295"", 7.50mm Width)" | |||||
| Mounting Option | Surface Mount | Surface Mount | Surface mount | SOIC | Surface Mount; 16-SO | SOIC |