Manufacturer: Broadcom Limited
Win Source Part Number: 1011674-ACPL-333J-50
Packaging: Reel - TR
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.6V
Number of Channels: 1
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 100ns
Family Name: ACPL-333J
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 50ns, 50ns
Continuous forward current- Max: 25mA
Alternative Parts (Cross-Reference): ACPL-333J; ACPL-333J-000E;
Introduction Date: December 10, 2007
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 850
Broadcom ACPL-333J-500E Optocoupler
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
250ns 15V~30V 15kV/us DC SO-16-300mil Optocouplers - Logic Output ROHS
Logic Output Optocouplers 2.5A IGBT Gate Drive
| Win Source Electronics | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1011674-ACPL-333J-500E | 242553 | 516-4102-2-ND | ACPL-333J-500E | ACPL-333J-500E |
| Product Name | Isolators - Gate Drivers - ACPL-333J-500E | Optocouplers | Isolators - Gate Drivers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Logic Output Optocouplers |
| Mounting Option | Surface Mount; 16-SO | SO-16 | Surface Mount | ||
| Forward Current | 25 milliamps | ||||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | ||
| Rise Time | 0.0500 µs | 0.0500 µs | |||
| Fall Time | 50 ns | 50 ns |