Broadcom Inc. AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler ACPL-824-000E

Description
The ACPL-824 is an AC-input dual channel full-pitch transistor optocoupler which contains four light emitting diode optically coupled to two separate phototransistor. It is packaged in a 8-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and CTR is 20% to 300%.
Request a Quote Datasheet
Description
The ACPL-824 is an AC-input dual channel full-pitch transistor optocoupler which contains four light emitting diode optically coupled to two separate phototransistor. It is packaged in a 8-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and CTR is 20% to 300%.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler - ACPL-824-000E - Broadcom Inc.
San Jose, CA, USA
AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler
ACPL-824-000E
AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler ACPL-824-000E
The ACPL-824 is an AC-input dual channel full-pitch transistor optocoupler which contains four light emitting diode optically coupled to two separate phototransistor. It is packaged in a 8-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and CTR is 20% to 300%.

The ACPL-824 is an AC-input dual channel full-pitch transistor optocoupler which contains four light emitting diode optically coupled to two separate phototransistor. It is packaged in a 8-pin DIP package.
It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and CTR is 20% to 300%.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3755-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3755-ND
Transistor, Photovoltaic Output Optoisolators 516-3755-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-824-000E - 766944-ACPL-824-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-824-000E
766944-ACPL-824-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-824-000E 766944-ACPL-824-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766944-ACPL-824-000E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 2 Voltage - Isolation: 5000Vrms Family Name: ACPL-824 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 300% @ 1mA Vce Saturation (Maximum): 200mV Introduction Date: September 20, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 766944-ACPL-824-000E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Family Name: ACPL-824
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 20% @ 1mA
Current Transfer Ratio (Maximum): 300% @ 1mA
Vce Saturation (Maximum): 200mV
Introduction Date: September 20, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-824-000E
Transistor Output Optocouplers ACPL-824-000E
Transistor Output Optocouplers 5000 Vrms 20% CTR

Transistor Output Optocouplers 5000 Vrms 20% CTR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-824-000E 516-3755-ND 766944-ACPL-824-000E ACPL-824-000E
Product Name AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ACPL-824-000E Transistor Output Optocouplers
Input AC AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor Phototransistor; Transistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-8
Package Type 8-Pin SO "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8220DD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details