Broadcom Inc. Isolators - Gate Drivers ACPL-K312-560E

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-K312-560E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
ACPL-K312-560E-ND
Isolators - Gate Drivers ACPL-K312-560E-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-K312-560E - 859298-ACPL-K312-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-K312-560E
859298-ACPL-K312-560E
Isolators - Gate Drivers - ACPL-K312-560E 859298-ACPL-K312-560E
Manufacturer: Broadcom Limited Win Source Part Number: 859298-ACPL-K312-560 E Operating Temperature Range: -40°C ~ 100°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-K312 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859298-ACPL-K312-560E
Operating Temperature Range: -40°C ~ 100°C
Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-K312
Categories: Isolators
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-K312-560E
Logic Output Optocouplers ACPL-K312-560E
Logic Output Optocouplers Optocoupler

Logic Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-K312-560E-ND 859298-ACPL-K312-560E ACPL-K312-560E
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-K312-560E Logic Output Optocouplers
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Stretched
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233CB-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1213891 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details