Broadcom Inc. Logic Output Optoisolators ACPL-021L-000E

Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-ACPL-021L-000E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-021L-000E-ND
Logic Output Optoisolators 516-ACPL-021L-000E-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Optoisolators - Logic Output - ACPL-021L-000E - 909207-ACPL-021L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-021L-000E
909207-ACPL-021L-000E
Optoisolators - Logic Output - ACPL-021L-000E 909207-ACPL-021L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 909207-ACPL-021L-000 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 8-SO Tall Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-021 Categories: Isolators Case / Package: 8-SO Tall ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3157-5, -ACPL-021L-000E, ACPL-021L-000E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 909207-ACPL-021L-000E
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 8-SO Tall
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-021
Categories: Isolators
Case / Package: 8-SO Tall
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3157-5, -ACPL-021L-000E, ACPL-021L-000E-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-021L-000E
High Speed Optocouplers ACPL-021L-000E
High Speed Optocouplers Optocouplers 5MBd

High Speed Optocouplers Optocouplers 5MBd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-021L-000E-ND 909207-ACPL-021L-000E ACPL-021L-000E
Product Name Logic Output Optoisolators Optoisolators - Logic Output - ACPL-021L-000E High Speed Optocouplers
Input DC
Output Push-Pull, Totem Pole
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Tall
Forward Current 8 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details