Broadcom Inc. Low Power 5MBd Digital Optocoupler ACPL-024L

Description
The ACPL-024L (dual channel SO-8 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED. A superior internal shield on the ACPL-024L low power digital optocoupler guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to 105°C. Glitches free output upon power-up and power-down of optocoupler.
Description
The ACPL-024L (dual channel SO-8 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED. A superior internal shield on the ACPL-024L low power digital optocoupler guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to 105°C. Glitches free output upon power-up and power-down of optocoupler.

Suppliers

Company
Product
Description
Supplier Links
Low Power 5MBd Digital Optocoupler - ACPL-024L - Broadcom Inc.
San Jose, CA, USA
Low Power 5MBd Digital Optocoupler
ACPL-024L
Low Power 5MBd Digital Optocoupler ACPL-024L
The ACPL-024L (dual channel SO-8 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED. A superior internal shield on the ACPL-024L low power digital optocoupler guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to 105°C. Glitches free output upon power-up and power-down of optocoupler.

The ACPL-024L (dual channel SO-8 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED.
A superior internal shield on the ACPL-024L low power digital optocoupler guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to 105°C. Glitches free output upon power-up and power-down of optocoupler.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number ACPL-024L
Product Name Low Power 5MBd Digital Optocoupler
Input AC; DC
Output Photodiode
Approvals UL 1577 Recognized – 3750 Vrms for 1 Minute for ACPL-M21L/021L/024L, CSA Approval, IEC/EN 60747-5-5, Approval for Reinforced Insulation
Package Type SO-5, SO-8
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 448-1ED3122MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details