Broadcom Inc. Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler ACPL-563KL

Description
The ACPL-563KL is a highest reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level H or K testing from the DSCC SMD 5962-08242. All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. Package styles for this die set in one or two channels are 8 and 16-Pin DIP through hole. The devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability test results.
Datasheet
Description
The ACPL-563KL is a highest reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level H or K testing from the DSCC SMD 5962-08242. All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. Package styles for this die set in one or two channels are 8 and 16-Pin DIP through hole. The devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability test results.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler - ACPL-563KL - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler
ACPL-563KL
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler ACPL-563KL
The ACPL-563KL is a highest reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level H or K testing from the DSCC SMD 5962-08242. All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. Package styles for this die set in one or two channels are 8 and 16-Pin DIP through hole. The devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability test results.

The ACPL-563KL is a highest reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level H or K testing from the DSCC SMD 5962-08242. All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. Package styles for this die set in one or two channels are 8 and 16-Pin DIP through hole. The devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability test results.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-563KL
High Speed Optocouplers ACPL-563KL
High Speed Optocouplers 10MBd 2CH 1500Vdc Heremtic optocoupler

High Speed Optocouplers 10MBd 2CH 1500Vdc Heremtic optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number ACPL-563KL ACPL-563KL
Product Name Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler High Speed Optocouplers
Input DC
Output Open Collector Schottky Transistor
Approvals MIL-PRF-38534
Package Type 8-Pin DIP, 16-Pin DIP
Mounting Option Surface Mount (optional feature); Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 309845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Digital Isolators - 448-2DIB1401FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details