Manufacturer: Broadcom Limited
Win Source Part Number: 859283-ACPL-352J-000
Operating Temperature Range: -40°C ~ 105°C
Features: 5A Gate Driver Optical Coupling 5000Vrms Channel 16-SO
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-352
Categories: Isolators
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Logic Output Optocouplers 5A Gate Drive Optocoupler
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 859283-ACPL-352J-000E | 2163595P | 2163594 | 516-3575-ND | ACPL-352J-000E |
| Product Name | Isolators - Gate Drivers - ACPL-352J-000E | Optocouplers | Optocouplers | Isolators - Gate Drivers | Logic Output Optocouplers |
| Mounting Option | Surface Mount; 16-SO | SO | Surface mount | Surface Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Input | DC | DC | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Rise Time | 37 µs | 37 µs | 0.0370 µs |