2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched
Logic Output Optocouplers 2.5A IGBT Gate Drive
OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-8 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2624-2-ND | ACPL-H312-560E | 24AK9937 |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers | Optocoupler, Gate Drive, 3.75Kv, Sso-8 Rohs Compliant Broadcom |
| Package Type | "8-SOIC (0.268"", 6.81mm Width)" | ||
| Mounting Option | Surface Mount | ||
| Isolation Voltage | 3750 volts |