The dual-channel ACPL-K73L is a 15 MBd CMOS optocoupler in a stretched SO8 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption.
The basic building blocks of the ACPL-K73L are high speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 10kV/µs CMTI 8-SO Stretched
Broadcom ACPL-K73L-000E Optocoupler
Broadcom ACPL-K73L-000E Optocoupler
Broadcom ACPL-K73L-000E Optocoupler
2-Ch 5kV Optocoupler, Push-Pull, 15Mbps, SOIC Product overview: ACPL-K73L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-K73L-000E can be used for catalog matching and distributor lookup.
High Speed Optocouplers Digital Optocouplers
OPTOCOUPLER, SMD, CMOS; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:8mA; No. of Channels:2Channels; RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-K73L-000E | 516-2178-5-ND | 6935987 | 6935987P | 902-ACPL-K73L-000E | ACPL-K73L-000E | 58Y4341 |
| Product Name | 3.3V/5V High Speed Digital CMOS Optocoupler | Logic Output Optoisolators | Optocouplers | Optocouplers | 5kV SOIC Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Smd, Cmos; No. Of Channels Broadcom |
| Input | AC; DC | DC | DC | DC | 8mA | ||
| Output | Photodiode | Push-Pull, Totem Pole | Phototransistor; Transistor | PUSH-PULL | |||
| Approvals | UL, CSA | RoHS Compliant | RoHS Compliant | ||||
| Package Type | SO-6 Package | "8-SOIC (0.268"", 6.81mm Width)" | |||||
| Mounting Option | Surface Mount | Surface Mount | Surface mount | SOIC | Rail/Tube | SOIC |