Broadcom Inc. Isolators - Gate Drivers ACPL-H342-060E

Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-H342-060E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
ACPL-H342-060E-ND
Isolators - Gate Drivers ACPL-H342-060E-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Hard To Find - ACPL-H342-060E - 1135384-ACPL-H342-060E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-H342-060E
1135384-ACPL-H342-060E
Hard To Find - ACPL-H342-060E 1135384-ACPL-H342-060E
Manufacturer: Broadcom Limited Win Source Part Number: 1135384-ACPL-H342-06 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 350ns, 250ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Rise / Fall Time: 22ns, 18ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135384-ACPL-H342-060E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 350ns, 250ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Rise / Fall Time: 22ns, 18ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 15V ~ 30V

Buy Now
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-H342-060E
Logic Output Optocouplers ACPL-H342-060E
Logic Output Optocouplers Optocoupler

Logic Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-H342-060E-ND 1135384-ACPL-H342-060E ACPL-H342-060E
Product Name Isolators - Gate Drivers Hard To Find - ACPL-H342-060E Logic Output Optocouplers
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details