Broadcom Inc. Low Power 3.3V/5V High Speed CMOS Optocoupler ACPL-077L-000E

Description
The ACPL-077L digital optocoupler utilizes the latest CMOS IC technology to achieve 25MBd data rate and 6ns maximum pulse width distortion distortion with enhanced reliability relative to system level IEC 61000-4-X testing (ESD/Burst/Surge). Basic building blocks of this digital optocoupler family are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. ACPL-077L provides an excellent guaranteed common mode transient immunity specification of 35 kV/µs at VCM 1000V. ACPL-077L is UL recognized with isolation voltage of 3750 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 567 VPEAK for reinforced insulation. The ACPL-077L optocouplers are available in the SO-8 package.
Request a Quote Datasheet
Description
The ACPL-077L digital optocoupler utilizes the latest CMOS IC technology to achieve 25MBd data rate and 6ns maximum pulse width distortion distortion with enhanced reliability relative to system level IEC 61000-4-X testing (ESD/Burst/Surge). Basic building blocks of this digital optocoupler family are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. ACPL-077L provides an excellent guaranteed common mode transient immunity specification of 35 kV/µs at VCM 1000V. ACPL-077L is UL recognized with isolation voltage of 3750 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 567 VPEAK for reinforced insulation. The ACPL-077L optocouplers are available in the SO-8 package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power 3.3V/5V High Speed CMOS Optocoupler - ACPL-077L-000E - Broadcom Inc.
San Jose, CA, USA
Low Power 3.3V/5V High Speed CMOS Optocoupler
ACPL-077L-000E
Low Power 3.3V/5V High Speed CMOS Optocoupler ACPL-077L-000E
The ACPL-077L digital optocoupler utilizes the latest CMOS IC technology to achieve 25MBd data rate and 6ns maximum pulse width distortion distortion with enhanced reliability relative to system level IEC 61000-4-X testing (ESD/Burst/Surge). Basic building blocks of this digital optocoupler family are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. ACPL-077L provides an excellent guaranteed common mode transient immunity specification of 35 kV/µs at VCM 1000V. ACPL-077L is UL recognized with isolation voltage of 3750 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 567 VPEAK for reinforced insulation. The ACPL-077L optocouplers are available in the SO-8 package.

The ACPL-077L digital optocoupler utilizes the latest CMOS IC technology to achieve 25MBd data rate and 6ns maximum pulse width distortion distortion with enhanced reliability relative to system level IEC 61000-4-X testing (ESD/Burst/Surge).
Basic building blocks of this digital optocoupler family are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
ACPL-077L provides an excellent guaranteed common mode transient immunity specification of 35 kV/µs at VCM 1000V.
ACPL-077L is UL recognized with isolation voltage of 3750 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 567 VPEAK for reinforced insulation.
The ACPL-077L optocouplers are available in the SO-8 package.

Supplier's Site
Logic Output Optoisolators - 516-3159-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3159-5-ND
Logic Output Optoisolators 516-3159-5-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 35kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 35kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-ACPL-077L-000E
3.75kV Signal Isolator and Optocoupler 902-ACPL-077L-000E
1-Ch Optocoupler, 3.75kV Isolation, 25MBps, SOP-8 Product overview: ACPL-077L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-077L-000E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 25MBps, SOP-8 Product overview: ACPL-077L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-077L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-077L-000E
High Speed Optocouplers ACPL-077L-000E
High Speed Optocouplers Optocouplers 25MBd

High Speed Optocouplers Optocouplers 25MBd

Buy Now Datasheet
Optocoupler, L. Power H. Speed, 0.5Kv; No. Of Channels Broadcom - 58Y4400 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, L. Power H. Speed, 0.5Kv; No. Of Channels Broadcom
58Y4400
Optocoupler, L. Power H. Speed, 0.5Kv; No. Of Channels Broadcom 58Y4400
OPTOCOUPLER, L. POWER H. SPEED, 0.5KV; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:10µA; No. of RoHS Compliant: Yes

OPTOCOUPLER, L. POWER H. SPEED, 0.5KV; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:10µA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-077L-000E 516-3159-5-ND 902-ACPL-077L-000E ACPL-077L-000E 58Y4400
Product Name Low Power 3.3V/5V High Speed CMOS Optocoupler Logic Output Optoisolators 3.75kV Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, L. Power H. Speed, 0.5Kv; No. Of Channels Broadcom
Input DC Logic DC 10µA
Output Photodiode Push-Pull, Totem Pole PUSH-PULL
Approvals UL, CSA, IEC
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235AB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details