Broadcom Inc. Isolators - Gate Drivers ACPL-K30T-560E

Description
Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet
Description
Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-ACPL-K30T-560ETR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-K30T-560ETR-ND
Isolators - Gate Drivers 516-ACPL-K30T-560ETR-ND
Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACPL-K30T-560EDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-K30T-560EDKR-ND
Isolators - Gate Drivers 516-ACPL-K30T-560EDKR-ND
Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACPL-K30T-560ECT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-K30T-560ECT-ND
Isolators - Gate Drivers 516-ACPL-K30T-560ECT-ND
Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-K30T-560E - 801384-ACPL-K30T-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-K30T-560E
801384-ACPL-K30T-560E
Isolators - Gate Drivers - ACPL-K30T-560E 801384-ACPL-K30T-560E
Manufacturer: Broadcom Limited Win Source Part Number: 801384-ACPL-K30T-560 E Packaging: Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Voltage - Forward (Vf) (Typ): 1.55V Number of Channels: 1 Voltage - Isolation: 5000Vrms Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 2ms, 0.12ms Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 801384-ACPL-K30T-560E
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Voltage - Forward (Vf) (Typ): 1.55V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 2ms, 0.12ms
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-K30T-560E
Logic Output Optocouplers ACPL-K30T-560E
Logic Output Optocouplers Auto Optocoupler IEC

Logic Output Optocouplers Auto Optocoupler IEC

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Sso-8 Rohs Compliant Broadcom - 24AK9938 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Sso-8 Rohs Compliant Broadcom
24AK9938
Optocoupler, Gate Drive, 5Kv, Sso-8 Rohs Compliant Broadcom 24AK9938
OPTOCOUPLER, GATE DRIVE, 5KV, SSO-8 ROHS COMPLIANT: YES

OPTOCOUPLER, GATE DRIVE, 5KV, SSO-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-K30T-560ETR-ND 801384-ACPL-K30T-560E ACPL-K30T-560E 24AK9938
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-K30T-560E Logic Output Optocouplers Optocoupler, Gate Drive, 5Kv, Sso-8 Rohs Compliant Broadcom
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details