Broadcom Inc. Automotive 2.5 Amp Output Current IGBT Gate Drive Optocoupler ACPL-312T-000E

Description
The ACPL-312T automotive optocoupler contains an AlGaAs LED that is is optically coupled to an integrated circuit with a power output stage. This automotive optocoupler is ideally suited for driving power IGBTs and MOSFETs in automotive motor control inverter and DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-312T series can be used to drive a discrete power stage which drives the IGBT gate.
Request a Quote Datasheet
Description
The ACPL-312T automotive optocoupler contains an AlGaAs LED that is is optically coupled to an integrated circuit with a power output stage. This automotive optocoupler is ideally suited for driving power IGBTs and MOSFETs in automotive motor control inverter and DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-312T series can be used to drive a discrete power stage which drives the IGBT gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.5 Amp Output Current IGBT Gate Drive Optocoupler - ACPL-312T-000E - Broadcom Inc.
San Jose, CA, USA
Automotive 2.5 Amp Output Current IGBT Gate Drive Optocoupler
ACPL-312T-000E
Automotive 2.5 Amp Output Current IGBT Gate Drive Optocoupler ACPL-312T-000E
The ACPL-312T automotive optocoupler contains an AlGaAs LED that is is optically coupled to an integrated circuit with a power output stage. This automotive optocoupler is ideally suited for driving power IGBTs and MOSFETs in automotive motor control inverter and DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-312T series can be used to drive a discrete power stage which drives the IGBT gate.

The ACPL-312T automotive optocoupler contains an AlGaAs LED that is is optically coupled to an integrated circuit with a power output stage.
This automotive optocoupler is ideally suited for driving power IGBTs and MOSFETs in automotive motor control inverter and DC-DC converter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-312T series can be used to drive a discrete power stage which drives the IGBT gate.

Supplier's Site
Isolators - Gate Drivers - 516-2335-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2335-5-ND
Isolators - Gate Drivers 516-2335-5-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Igbt Driver; No. Of Channels Broadcom - 58Y4428 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Igbt Driver; No. Of Channels Broadcom
58Y4428
Optocoupler, Igbt Driver; No. Of Channels Broadcom 58Y4428
OPTOCOUPLER, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:25kV/µs; Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:25kV/µs; Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-312T-000E 516-2335-5-ND 58Y4428
Product Name Automotive 2.5 Amp Output Current IGBT Gate Drive Optocoupler Isolators - Gate Drivers Optocoupler, Igbt Driver; No. Of Channels Broadcom
Input AC; DC 16mA
Output Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - ISO1I811TXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
Mounting Option Surface Mount
Isolation Voltage 500 volts
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details