Broadcom Inc. Automotive Intelligent Power Module Optocoupler Small Outline, 5 Leads ACPL-M46T-000E

Description
The ACPL-M46T-000E automotive optocoupler consists of a AlGaAs LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving automotive inverter efficiency through reduced switching dead time. Specification and performance plots are given for typical IPM applications.
Request a Quote Datasheet
Description
The ACPL-M46T-000E automotive optocoupler consists of a AlGaAs LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving automotive inverter efficiency through reduced switching dead time. Specification and performance plots are given for typical IPM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Intelligent Power Module Optocoupler Small Outline, 5 Leads - ACPL-M46T-000E - Broadcom Inc.
San Jose, CA, USA
Automotive Intelligent Power Module Optocoupler Small Outline, 5 Leads
ACPL-M46T-000E
Automotive Intelligent Power Module Optocoupler Small Outline, 5 Leads ACPL-M46T-000E
The ACPL-M46T-000E automotive optocoupler consists of a AlGaAs LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving automotive inverter efficiency through reduced switching dead time. Specification and performance plots are given for typical IPM applications.

The ACPL-M46T-000E automotive optocoupler consists of a AlGaAs LED optically coupled to an integrated high gain photo detector.
Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving automotive inverter efficiency through reduced switching dead time.
Specification and performance plots are given for typical IPM applications.

Supplier's Site
Singapore, Singapore
4kV 20mA 15mA SOIC Signal Isolator and Optocoupler
902-ACPL-M46T-000E
4kV 20mA 15mA SOIC Signal Isolator and Optocoupler 902-ACPL-M46T-000E
1-Ch 4kV SOIC Optocoupler, 20mA Fwd, 15mA Out Product overview: ACPL-M46T-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 20mA, 15mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, 20mA, 15mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M46T-000E can be used for catalog matching and distributor lookup.

1-Ch 4kV SOIC Optocoupler, 20mA Fwd, 15mA Out Product overview: ACPL-M46T-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 20mA, 15mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, 20mA, 15mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M46T-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-3291-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3291-5-ND
Logic Output Optoisolators 516-3291-5-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator Open Collector, Schottky Clamped 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-M46T-000E
Logic Output Optocouplers ACPL-M46T-000E
Logic Output Optocouplers 1MBd 30k V/us

Logic Output Optocouplers 1MBd 30k V/us

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-M46T-000E 902-ACPL-M46T-000E 516-3291-5-ND ACPL-M46T-000E
Product Name Automotive Intelligent Power Module Optocoupler Small Outline, 5 Leads 4kV 20mA 15mA SOIC Signal Isolator and Optocoupler Logic Output Optoisolators Logic Output Optocouplers
Input AC; DC DC DC
Output Phototransistor Open Collector, Schottky Clamped
Approvals UL, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SO-5 Package "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Rail/Tube Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234BB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5080-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details