The ACPL-217 is a single-channel phototransistor optocoupler designed for DC input applications. It features a high input-output isolation voltage of 3000 Vrms, making it suitable for applications requiring significant electrical isolation. The device is housed in a 4-pin SO package and has a typical response time of 2Oºs. The minimum current transfer ratio (CTR) is specified at 50% when driven with an input current of 5 mA. This optocoupler is compliant with RoHS standards and is available in various CTR ranks, allowing for flexibility in performance characteristics. It is suitable for use in I/O interfaces for programmable controllers, sequence controllers, and signal transmission between circuits with different potentials. The operating temperature range is from -55°C to 110°C, with a maximum forward current of 50 mA and a collector-emitter voltage rating of 80 V. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of isolation voltage, CTR, and temperature range.
The ACPL-217-500E is a DC-input single channel half-pitch phototransistor optocoupler which contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 4-pin SO package.
The input-output isolation voltage is rated at 3000 Vrms. Response time, tr, is 2μs typically, while minimum CTR is 50% at input current of 5 mA.
Broadcom ACPL-217-500E Optocoupler
Broadcom ACPL-217-500E Optocoupler
Broadcom ACPL-217-500E Optocoupler
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
OPTOCOUPLER, PHOTOTRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3KV, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
Transistor Output Optocouplers 3000Vrms 50% CTR
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-217-500E | 6936775 | 6936775P | 516-1978-2-ND | 54M6059 | ACPL-217-500E |
| Product Name | DC Input, Half-Pitch Phototransistor Optocoupler | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor, 3000Vrms; No. Of Channels Broadcom | Transistor Output Optocouplers |
| Input | AC | DC | DC | DC | ||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | |||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-3 | RoHS Compliant | RoHS Compliant | |||
| Package Type | 8-Pin SO | "4-SOIC (0.173"", 4.40mm Width)" | ||||
| Mounting Option | Surface Mount | Surface mount | SO | Surface Mount | SOIC |