The ACPL-247-500E is a DC-input quad channel half-pitch transistor optocoupler which contains four light emitting diodes optically coupled to four separate phototransistors.
The ACPL-227 is a DC-input dual channel half-pitch phototransistor optocoupler which contains two light emitting diodes optically coupled to two separate phototransistors.
For both devices, the input-output isolation voltage is rated at 3,000 VRMS. Response time, tr, is 2μs typically. Minimum CTR at IF 5mA, is 50% for ACPL-227, and 100% for ACPL-247.
Broadcom ACPL-247-500E Optocoupler
Broadcom ACPL-247-500E Optocoupler
Broadcom ACPL-247-500E Optocoupler
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO
Transistor Output Optocouplers Phototx Coupler Quad
80V 50mA 400mV@2.4mA,8mA 4 6V 1.2V DC SOP-16-4.4mm Optocouplers - Phototransistor Output ROHS
Transistor Output Optocoupler, Half Pitch, 4, 3 kV, 100 %, 50 mA, SOIC, 16 RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3KV, SOIC-16; No. of Channels:4 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-247-500E | 6936807 | 6936807P | 516-2466-1-ND | ACPL-247-500E | ACPL-247-500E | 58Y4424 | 58Y4423 |
| Product Name | DC-Input, Multi-channel Half-pitch phototransistor optocouplers | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 100 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom | Optocoupler, Transistor, 3Kv, Soic-16; No. Of Channels Broadcom |
| Input | AC | DC | DC | DC | DC | |||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | Phototransistor | ||||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-7 | RoHS Compliant | RoHS Compliant | |||||
| Package Type | 8-Pin SO | "16-SOIC (0.173"", 4.40mm Width)" | ||||||
| Mounting Option | Surface Mount | Surface mount | SO | Surface Mount | SOIC |