Broadcom Inc. Very High CMR 2.5 Amp Peak Output Current IGBT Gate Driver Optocoupler ACPL-3130-000E

Description
The ACPL-3130 gate drive optocoupler contains a GaAsP LED. The LED isoptically coupled to an integrated circuit with a power output stage.These optocouplers are ideally suited for driving power IGBTs andMOSFETs used in motor control inverter applications. The high operatingvoltage range of the output stage provides the drive voltages requiredby gate controlled devices. The voltage and current supplied by theseoptocouplers make them ideally suited for directly driving IGBTs withratings up to 1200 V/100 A. For IGBTs with higher ratings, theACPL-3130 series can be used to drive a discrete power stage whichdrives the IGBT gate. The ACPL-3130 has an insulation voltage of VIORM = 630 Vpeak(Option 060)
Request a Quote Datasheet
Description
The ACPL-3130 gate drive optocoupler contains a GaAsP LED. The LED isoptically coupled to an integrated circuit with a power output stage.These optocouplers are ideally suited for driving power IGBTs andMOSFETs used in motor control inverter applications. The high operatingvoltage range of the output stage provides the drive voltages requiredby gate controlled devices. The voltage and current supplied by theseoptocouplers make them ideally suited for directly driving IGBTs withratings up to 1200 V/100 A. For IGBTs with higher ratings, theACPL-3130 series can be used to drive a discrete power stage whichdrives the IGBT gate. The ACPL-3130 has an insulation voltage of VIORM = 630 Vpeak(Option 060)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very High CMR 2.5 Amp Peak Output Current IGBT Gate Driver Optocoupler - ACPL-3130-000E - Broadcom Inc.
San Jose, CA, USA
Very High CMR 2.5 Amp Peak Output Current IGBT Gate Driver Optocoupler
ACPL-3130-000E
Very High CMR 2.5 Amp Peak Output Current IGBT Gate Driver Optocoupler ACPL-3130-000E
The ACPL-3130 gate drive optocoupler contains a GaAsP LED. The LED isoptically coupled to an integrated circuit with a power output stage.These optocouplers are ideally suited for driving power IGBTs andMOSFETs used in motor control inverter applications. The high operatingvoltage range of the output stage provides the drive voltages requiredby gate controlled devices. The voltage and current supplied by theseoptocouplers make them ideally suited for directly driving IGBTs withratings up to 1200 V/100 A. For IGBTs with higher ratings, theACPL-3130 series can be used to drive a discrete power stage whichdrives the IGBT gate. The ACPL-3130 has an insulation voltage of VIORM = 630 Vpeak(Option 060)

The ACPL-3130 gate drive optocoupler contains a GaAsP LED. The LED isoptically coupled to an integrated circuit with a power output stage.These optocouplers are ideally suited for driving power IGBTs andMOSFETs used in motor control inverter applications. The high operatingvoltage range of the output stage provides the drive voltages requiredby gate controlled devices. The voltage and current supplied by theseoptocouplers make them ideally suited for directly driving IGBTs withratings up to 1200 V/100 A. For IGBTs with higher ratings, theACPL-3130 series can be used to drive a discrete power stage whichdrives the IGBT gate. The ACPL-3130 has an insulation voltage of VIORM = 630 Vpeak(Option 060)

Supplier's Site
Isolators - Gate Drivers - 516-ACPL-3130-000E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-3130-000E-ND
Isolators - Gate Drivers 516-ACPL-3130-000E-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom - 21M9143 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom
21M9143
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom 21M9143
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:40; Forward Current If:25mA; Input Current:16mA RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:40; Forward Current If:25mA; Input Current:16mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-3130-000E
Logic Output Optocouplers ACPL-3130-000E
Logic Output Optocouplers 2.5A IGBT Gate Drive

Logic Output Optocouplers 2.5A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-3130-000E 516-ACPL-3130-000E-ND 21M9143 ACPL-3130-000E
Product Name Very High CMR 2.5 Amp Peak Output Current IGBT Gate Driver Optocoupler Isolators - Gate Drivers Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom Logic Output Optocouplers
Input AC; DC 16mA
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type 300mil DIP-8 "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8231BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details