Broadcom Inc. Isolators - Gate Drivers ACPL-312U-300E

Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-312U-300E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
ACPL-312U-300E-ND
Isolators - Gate Drivers ACPL-312U-300E-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Isolators - Isolators - Gate Drivers - 1042551-ACPL-312U-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1042551-ACPL-312U-300E
Isolators - Isolators - Gate Drivers 1042551-ACPL-312U-300E
Win Source Part Number: 1042551-ACPL-312U-30 0E Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100, R²Coupler™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): VO3150A-X007T; VO3120-X007T; VO3150A-X017T; 4N35S; 4N35S-TA1; 4N25S; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-312 Approval Agency: CSA, IEC/EN/DIN, UR

Win Source Part Number: 1042551-ACPL-312U-300E
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100, R²Coupler™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 300ns
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): VO3150A-X007T; VO3120-X007T; VO3150A-X017T; 4N35S; 4N35S-TA1; 4N25S;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: ACPL-312
Approval Agency: CSA, IEC/EN/DIN, UR

Buy Now Datasheet
2.5A Igbt Gate Drive R2Coupler, Smd; No. Of Channels Broadcom - 36AJ8123 - Newark, An Avnet Company
Chicago, IL, United States
2.5A Igbt Gate Drive R2Coupler, Smd; No. Of Channels Broadcom
36AJ8123
2.5A Igbt Gate Drive R2Coupler, Smd; No. Of Channels Broadcom 36AJ8123
2.5A IGBT GATE DRIVE R2COUPLER, SMD; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes

2.5A IGBT GATE DRIVE R2COUPLER, SMD; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-312U-300E
Logic Output Optocouplers ACPL-312U-300E
Logic Output Optocouplers Gate Drive Opto

Logic Output Optocouplers Gate Drive Opto

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-312U-300E-ND 1042551-ACPL-312U-300E 36AJ8123 ACPL-312U-300E
Product Name Isolators - Gate Drivers Isolators - Isolators - Gate Drivers 2.5A Igbt Gate Drive R2Coupler, Smd; No. Of Channels Broadcom Logic Output Optocouplers
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-SMD, Gull Wing SMD
Isolation Voltage 3750 volts 3750 volts 3750 volts
Rise Time 0.1000 µs 0.1000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220CD-A-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 309853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details