The ACPL-M484 High CMR Intelligent Power Module is a high speed optocoupler containing a AlGaAs LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-M484 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.
1-Ch Optocoupler, 3.75kV Isolation, SOP-5, DC Input, Totem Pole Output Product overview: ACPL-M484-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M484-000E can be used for catalog matching and distributor lookup.
Broadcom ACPL-M484-000E Optocoupler
Broadcom ACPL-M484-000E Optocoupler
Broadcom ACPL-M484-000E Optocoupler
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 5-SO
High Speed Optocouplers Optocoupler
OPTOCOUPLER, IPM INTERFACE, 3750Vrms, SOIC-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:-; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; Input Current:7mA; No. of Channels:1Channels RoHS Compliant: Yes
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-M484-000E | 902-ACPL-M484-000E | 9226872 | 8030759P | 516-3707-ND | ACPL-M484-000E | 64T1823 |
| Product Name | Positive Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler | 3.75kV Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Ipm Interface, 3750Vrms, Soic-5; No. Of Channels Broadcom |
| Input | AC; DC | DC | DC | DC | 7mA | ||
| Output | Photodetector | TOTEM POLE | Phototransistor; Transistor | Push-Pull, Totem Pole | |||
| Approvals | UL, CSA, IEC | RoHS Compliant | RoHS Compliant | ||||
| Package Type | SO-8 Package | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||||
| Mounting Option | Surface Mount | Rail/Tube | Surface mount | SOIC | Surface Mount | SOIC |