Broadcom Inc. AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler ACPL-844-000E

Description
Avago ACPL-844 is an AC-input quad channel full-pitch transistor optocoupler which contains eight light emitting diode optically coupled to four separate phototransistor. It is packaged in a 16-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and CTR is 20% to 300%.
Request a Quote Datasheet
Description
Avago ACPL-844 is an AC-input quad channel full-pitch transistor optocoupler which contains eight light emitting diode optically coupled to four separate phototransistor. It is packaged in a 16-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and CTR is 20% to 300%.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler - ACPL-844-000E - Broadcom Inc.
San Jose, CA, USA
AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler
ACPL-844-000E
AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler ACPL-844-000E
Avago ACPL-844 is an AC-input quad channel full-pitch transistor optocoupler which contains eight light emitting diode optically coupled to four separate phototransistor. It is packaged in a 16-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and CTR is 20% to 300%.

Avago ACPL-844 is an AC-input quad channel full-pitch transistor optocoupler which contains eight light emitting diode optically coupled to four separate phototransistor. It is packaged in a 16-pin DIP package.
It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and CTR is 20% to 300%.

Supplier's Site
Optocouplers - 6935949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6935949
Optocouplers 6935949
Broadcom ACPL-844-000E Optocoupler

Broadcom ACPL-844-000E Optocoupler

Supplier's Site
Optocouplers - 9226618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9226618
Optocouplers 9226618
Broadcom ACPL-844-000E Optocoupler

Broadcom ACPL-844-000E Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-4021-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4021-ND
Transistor, Photovoltaic Output Optoisolators 516-4021-ND
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Buy Now Datasheet
Transistor Output Optocoupler, Full Pitch, 4, 5 Kv, 20 %, 50 Ma, Dip, 16 Rohs Compliant Broadcom - 58Y4454 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Full Pitch, 4, 5 Kv, 20 %, 50 Ma, Dip, 16 Rohs Compliant Broadcom
58Y4454
Transistor Output Optocoupler, Full Pitch, 4, 5 Kv, 20 %, 50 Ma, Dip, 16 Rohs Compliant Broadcom 58Y4454
Transistor Output Optocoupler, Full Pitch, 4, 5 kV, 20 %, 50 mA, DIP, 16 RoHS Compliant: Yes

Transistor Output Optocoupler, Full Pitch, 4, 5 kV, 20 %, 50 mA, DIP, 16 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-844-000E
Transistor Output Optocouplers ACPL-844-000E
Transistor Output Optocouplers 5000 Vrms 20% CTR

Transistor Output Optocouplers 5000 Vrms 20% CTR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-844-000E 6935949 516-4021-ND 58Y4454 ACPL-844-000E
Product Name AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, Full Pitch, 4, 5 Kv, 20 %, 50 Ma, Dip, 16 Rohs Compliant Broadcom Transistor Output Optocouplers
Input AC AC AC; DC
Output Phototransistor Phototransistor; Transistor Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-10 RoHS Compliant
Package Type 8-Pin SO "16-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details