Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-224-560E ACPL-224-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766929-ACPL-224-560E Packaging: Reel package Operating Temperature Range: -55°C ~ 110°C Package: 8-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2μs, 3μs Number of Channels: 2 Voltage - Isolation: 3000Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: ACPL-224 Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): LTV-224; Introduction Date: November 15, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766929-ACPL-224-560E Packaging: Reel package Operating Temperature Range: -55°C ~ 110°C Package: 8-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2μs, 3μs Number of Channels: 2 Voltage - Isolation: 3000Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: ACPL-224 Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): LTV-224; Introduction Date: November 15, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-224-560E - 766929-ACPL-224-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-224-560E
766929-ACPL-224-560E
Optoisolators - Transistor, Photovoltaic Output - ACPL-224-560E 766929-ACPL-224-560E
Manufacturer: Broadcom Limited Win Source Part Number: 766929-ACPL-224-560E Packaging: Reel package Operating Temperature Range: -55°C ~ 110°C Package: 8-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2μs, 3μs Number of Channels: 2 Voltage - Isolation: 3000Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: ACPL-224 Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): LTV-224; Introduction Date: November 15, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 766929-ACPL-224-560E
Packaging: Reel package
Operating Temperature Range: -55°C ~ 110°C
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 2μs, 3μs
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Turn On / Turn Off Time (Typ): 3μs, 3μs
Family Name: ACPL-224
Categories: Isolators
Manufacturer Package: 8-SO
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 20% @ 1mA
Current Transfer Ratio (Maximum): 400% @ 1mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): LTV-224;
Introduction Date: November 15, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-224-560ETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-224-560ETR-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-224-560ETR-ND
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO

Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-224-560ECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-224-560ECT-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-224-560ECT-ND
OPTOISOLATOR 3KV 2CH TRANS 8-SO

OPTOISOLATOR 3KV 2CH TRANS 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-224-560EDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-224-560EDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-224-560EDKR-ND
OPTOISOLATOR 3KV 2CH TRANS 8-SO

OPTOISOLATOR 3KV 2CH TRANS 8-SO

Buy Now Datasheet
Optocoupler, Dual, Ac I/p, Vde; No. Of Channels Broadcom - 58Y4412 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dual, Ac I/p, Vde; No. Of Channels Broadcom
58Y4412
Optocoupler, Dual, Ac I/p, Vde; No. Of Channels Broadcom 58Y4412
OPTOCOUPLER, DUAL, AC I/P, VDE; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DUAL, AC I/P, VDE; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 766929-ACPL-224-560E 516-ACPL-224-560ETR-ND 58Y4412
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-224-560E Transistor, Photovoltaic Output Optoisolators Optocoupler, Dual, Ac I/p, Vde; No. Of Channels Broadcom
Input AC; DC; AC, DC AC; DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount SOIC
Isolation Voltage 3000 volts 3000 volts 3000 volts
Rise Time 2 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 7026816 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details