Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ACPL-847-30GE

Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ACPL-847-30GE-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ACPL-847-30GE-ND
Transistor, Photovoltaic Output Optoisolators ACPL-847-30GE-ND
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP Gull Wing

Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP Gull Wing

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-30GE - 909211-ACPL-847-30GE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-30GE
909211-ACPL-847-30GE
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-30GE 909211-ACPL-847-30GE
Manufacturer: Broadcom Limited Win Source Part Number: 909211-ACPL-847-30GE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD Package: 16-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACPL-847 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 909211-ACPL-847-30GE
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Package: 16-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-847
Categories: Isolators
Case / Package: 16-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-847-30GE
Transistor Output Optocouplers ACPL-847-30GE
Transistor Output Optocouplers 5000 Vrms 50% CTR

Transistor Output Optocouplers 5000 Vrms 50% CTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-847-30GE-ND 909211-ACPL-847-30GE ACPL-847-30GE
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ACPL-847-30GE Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 16-DIP
Mounting Option Surface Mount Surface Mount; 16-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1400HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details