Broadcom Inc. Intelligent Power Module and Gate Drive Interface Optocouplers ACNV4506-000E

Description
The ACNV4506, inteligent power module and gate drive device contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay between devices makes these optocouplers excellent s for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical IPM applications. The ACNV4506, inteligent power module and gate drive improves CMR performance by using a detector IC with an optically transparent Faraday shield, which diverts the capacitively coupled current away from the sensitive IC circuitry.
Request a Quote Datasheet
Description
The ACNV4506, inteligent power module and gate drive device contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay between devices makes these optocouplers excellent s for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical IPM applications. The ACNV4506, inteligent power module and gate drive improves CMR performance by using a detector IC with an optically transparent Faraday shield, which diverts the capacitively coupled current away from the sensitive IC circuitry.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface Optocouplers - ACNV4506-000E - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface Optocouplers
ACNV4506-000E
Intelligent Power Module and Gate Drive Interface Optocouplers ACNV4506-000E
The ACNV4506, inteligent power module and gate drive device contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay between devices makes these optocouplers excellent s for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical IPM applications. The ACNV4506, inteligent power module and gate drive improves CMR performance by using a detector IC with an optically transparent Faraday shield, which diverts the capacitively coupled current away from the sensitive IC circuitry.

The ACNV4506, inteligent power module and gate drive device contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay between devices makes these optocouplers excellent s for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical IPM applications.

The ACNV4506, inteligent power module and gate drive improves CMR performance by using a detector IC with an optically transparent Faraday shield, which diverts the capacitively coupled current away from the sensitive IC circuitry.

Supplier's Site
7.5kV 25mA DIP Signal Isolator and Optocoupler - 902-ACNV4506-000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5kV 25mA DIP Signal Isolator and Optocoupler
902-ACNV4506-000E
7.5kV 25mA DIP Signal Isolator and Optocoupler 902-ACNV4506-000E
1-Ch DC Optocoupler, 7.5kV Isolation, DIP, 25mA FC Product overview: ACNV4506-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, 25mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 7.5kV, 25mA, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNV4506-000E can be used for catalog matching and distributor lookup.

1-Ch DC Optocoupler, 7.5kV Isolation, DIP, 25mA FC Product overview: ACNV4506-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, 25mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 7.5kV, 25mA, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNV4506-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - ACNV4506-000E - 766922-ACNV4506-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACNV4506-000E
766922-ACNV4506-000E
Optoisolators - Logic Output - ACNV4506-000E 766922-ACNV4506-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766922-ACNV4506-000E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 10-DIP (0.433", 11.01mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACNV4506 Categories: Isolators Manufacturer Package: 10-DIP Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Introduction Date: November 08, 2010 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 175

Manufacturer: Broadcom Limited
Win Source Part Number: 766922-ACNV4506-000E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 10-DIP (0.433", 11.01mm)
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 30 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 7500Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACNV4506
Categories: Isolators
Manufacturer Package: 10-DIP
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns
Introduction Date: November 08, 2010
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 175

Buy Now Datasheet
Logic Output Optoisolators - ACNV4506-000E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACNV4506-000E-ND
Logic Output Optoisolators ACNV4506-000E-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 7500Vrms 1 Channel 30kV/µs CMTI 10-DIP

Logic Output Optoisolator Open Collector, Schottky Clamped 7500Vrms 1 Channel 30kV/µs CMTI 10-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACNV4506-000E
Logic Output Optocouplers ACNV4506-000E
Logic Output Optocouplers IPM w/ Gate Drive IF PWD 200ns

Logic Output Optocouplers IPM w/ Gate Drive IF PWD 200ns

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACNV4506-000E 902-ACNV4506-000E 766922-ACNV4506-000E ACNV4506-000E-ND ACNV4506-000E
Product Name Intelligent Power Module and Gate Drive Interface Optocouplers 7.5kV 25mA DIP Signal Isolator and Optocoupler Optoisolators - Logic Output - ACNV4506-000E Logic Output Optoisolators Logic Output Optocouplers
Input DC DC DC; DC DC
Output Open Collector Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN
Package Type DIP-10 "10-DIP (0.512"", 13.01mm)"
Mounting Option Surface Mount Rail/Tube Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details