Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Spur Gears

Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc.


Spur Gears: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 48
Product Name Notes
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure...
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening...

<< Prev Next >>