KMSGB4-35 is a ground spur gear with module 4, 35 teeth, and a keyway of 10 mm width by 3.3 mm depth. It has an allowable torque of 2.32 N·m (0.24 kgf·m) and a backlash range of 0.16 to 0.26 mm. The gear is made from SCM415 with overall carburizing, achieving a hardness of 55 to 60 HRC. It meets JIS grade N5 precision (JIS B1702-1:1998). The bore, hub diameter, pitch diameter, outside diameter, face width, hub width, and total length are specified as 70 mm, 140 mm, 148 mm, 40 mm, 20 mm, and 60 mm respectively. Secondary operations are not permitted due to the carburizing process.
Module 4, 35 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB4-35 | KMSGB4-35 |
| Product Name | Metal Spur Gears (metric) | Module 4, 35 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |