QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-45J18

Description
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Request a Quote
Description
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-45J18 is a nylon spur gear featuring a steel core, designed for applications requiring durability and strength. It has 45 teeth and a finished bore of 18mm, making it suitable for various mechanical systems. The gear is manufactured from MC602ST nylon with an S45C steel core, providing a balance of lightweight properties and structural integrity. It has a pressure angle of 20 degrees and a tooth hardness rating between 115 to 120 HRR, ensuring reliable performance under load. This gear is classified under JIS grade N9, indicating a high level of precision. The design allows for standard full-depth gear teeth, which enhances meshing efficiency. The allowable torque for this gear is specified, making it a viable option for engineers looking for reliable gear solutions in their projects.

Datasheet Summary
Powered by GS/AI

The KNSU2-45J18 is a nylon spur gear featuring a steel core, designed for applications requiring durability and strength. It has 45 teeth and a finished bore of 18mm, making it suitable for various mechanical systems. The gear is manufactured from MC602ST nylon with an S45C steel core, providing a balance of lightweight properties and structural integrity. It has a pressure angle of 20 degrees and a tooth hardness rating between 115 to 120 HRR, ensuring reliable performance under load. This gear is classified under JIS grade N9, indicating a high level of precision. The design allows for standard full-depth gear teeth, which enhances meshing efficiency. The allowable torque for this gear is specified, making it a viable option for engineers looking for reliable gear solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-45J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-45J18
Plastic Spur Gears (metric) KNSU2-45J18
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore

Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore

Supplier's Site Datasheet
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore - KNSU2-45J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
KNSU2-45J18
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore KNSU2-45J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-45J18 KNSU2-45J18
Product Name Plastic Spur Gears (metric) Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.75, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 8MYKH7015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details