QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-36J10

Description
Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Request a Quote
Description
Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU1.5 series consists of plastic spur gears with a steel core, module 1.5, JIS grade N9 precision, standard full-depth teeth, and a 20° pressure angle. The KNSU1.5-36 variant has 36 teeth, a 33 mm pitch diameter, a 54 mm outside diameter, a 15 mm face width, and a 12 mm hub width. It features a 33 mm bore, a 27 mm total length, and an allowable torque of 5.07 N·m (0.52 kgf·m) with a theoretical backlash of 0~0.40 mm. The gear is made of MC602ST nylon fused to an S45C steel core, with a weight of 0.20 kg.

Datasheet Summary
Powered by GS/AI

The KNSU1.5 series consists of plastic spur gears with a steel core, module 1.5, JIS grade N9 precision, standard full-depth teeth, and a 20° pressure angle. The KNSU1.5-36 variant has 36 teeth, a 33 mm pitch diameter, a 54 mm outside diameter, a 15 mm face width, and a 12 mm hub width. It features a 33 mm bore, a 27 mm total length, and an allowable torque of 5.07 N·m (0.52 kgf·m) with a theoretical backlash of 0~0.40 mm. The gear is made of MC602ST nylon fused to an S45C steel core, with a weight of 0.20 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-36J10 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-36J10
Plastic Spur Gears (metric) KNSU1.5-36J10
Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore

Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore

Supplier's Site Datasheet
Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore - KNSU1.5-36J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
KNSU1.5-36J10
Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore KNSU1.5-36J10
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-36J10 KNSU1.5-36J10
Product Name Plastic Spur Gears (metric) Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 108 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48108 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design English
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-20R2E19, Module 520 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r2e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Spur Gears - 1827959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details