Plastic spur gears with a steel core, module 1.5, 48 teeth, featuring a 40 mm bore, 72 mm pitch diameter, and 75 mm outside diameter, with a 15 mm face width and 27 mm total length. The gear has a theoretical backlash of 0~0.40 mm and an allowable torque of 7.53 N·m (0.77 kgf·m). Constructed of MC602ST nylon with an S45C steel core, it meets JIS grade N9 (JIS B1702-1: 1998) precision standards.
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-48J22 | KNSU1.5-48J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |