KNSU2-40 is a plastic spur gear with a steel core, featuring a module of 2, 40 teeth, and a 60 mm outside diameter. It has a 20 mm hub bore and face width, with an overall length of 34 mm. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface for high holding strength. It operates with a 20° pressure angle, conforms to JIS grade N9 precision, and has an allowable torque of 14.2 N·m. Dimensional stability is maintained across temperature ranges up to 140°C due to full-core fusion of nylon.
Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-40J20 | KNSU2-40J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |