Module 4, 48-tooth ground spur gear with an 12 mm bore and 3.3 mm keyway width, rated for an allowable torque of 7.97 N·m (81.4 kgf·m) and a backlash of 0.16~0.26 mm. Made of SCM415 steel with overall carburizing and hardness of 55~60 HRC, conforming to JIS grade N5 (JIS B1702-1: 1998). Features a hub width of 20 mm, outside diameter of 200 mm, and total length of 60 mm. No secondary operations are permissible due to the carburizing process.
Module 4, 48 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB4-48 | KMSGB4-48 |
| Product Name | Metal Spur Gears (metric) | Module 4, 48 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |