KNSU2-48 is a plastic spur gear with a steel core, module 2, 48 teeth, 160 mm pitch diameter, 164 mm outside diameter, 20 mm face width, and 65 mm hub width. It features a 60 mm bore and is made of MC602ST nylon fused to an S45C metal core using a knurled surface process for enhanced holding strength. The gear meets JIS grade N9 precision (JIS B1702-1:1998) and has a standard 20° pressure angle with full-depth teeth. The allowable torque is 17.8 N·m (1.82 kgf·m), with a backlash range of 0-0.44 mm and a weight of 0.88 kg. The design supports wide temperature operation and maintains dimensional stability under thermal variation.
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-48J32 | KNSU2-48J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |