QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-70J19

Description
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Description
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU1.5-70 is a plastic spur gear with a steel core, module 1.5, 70 teeth, and a pitch diameter of 105 mm. It has a bore diameter of 50 mm, hub diameter of 105 mm, outside diameter of 108 mm, face width of 15 mm, and total length of 70 mm. The allowable torque is 11.7 N·m (1.19 kgf·m), with a theoretical backlash range of 0~0.42 mm and a weight of 0.70 kg. The gear meets JIS grade N9 (JIS B1702-1:1998) and has a 20° pressure angle with standard full-depth teeth. The material is MC602ST nylon fused to an S45C steel core, with dimensional stability maintained under temperature variation. The core and nylon interface is designed to retain strength despite secondary operations, though thermal and moisture exposure may cause dimensional change.

Datasheet Summary
Powered by GS/AI

KNSU1.5-70 is a plastic spur gear with a steel core, module 1.5, 70 teeth, and a pitch diameter of 105 mm. It has a bore diameter of 50 mm, hub diameter of 105 mm, outside diameter of 108 mm, face width of 15 mm, and total length of 70 mm. The allowable torque is 11.7 N·m (1.19 kgf·m), with a theoretical backlash range of 0~0.42 mm and a weight of 0.70 kg. The gear meets JIS grade N9 (JIS B1702-1:1998) and has a 20° pressure angle with standard full-depth teeth. The material is MC602ST nylon fused to an S45C steel core, with dimensional stability maintained under temperature variation. The core and nylon interface is designed to retain strength despite secondary operations, though thermal and moisture exposure may cause dimensional change.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-70J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-70J19
Plastic Spur Gears (metric) KNSU1.5-70J19
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Supplier's Site Datasheet
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore - KNSU1.5-70J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
KNSU1.5-70J19
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore KNSU1.5-70J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-70J19 KNSU1.5-70J19
Product Name Plastic Spur Gears (metric) Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
48 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details