KNSU1-80 is a plastic spur gear with a steel core, module 1, 80 teeth, pitch diameter of 80 mm, bore diameter of 40 mm, outside diameter of 82 mm, face width of 10 mm, and total length of 45 mm. It has an allowable torque of 4.00 N·m and a backlash range of 0~0.36 mm. The gear is made of MC602ST nylon fused to an S45C steel core, with a 20° pressure angle, standard full-depth teeth, and precision grade JIS N9 per JIS B1702-1:1998.
Module 1, 80 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-80J22 | KNSU1-80J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 80 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |