KMSGB2-45 is a module 2, 45-tooth ground spur gear with a keyway of 8 mm width by 3.3 mm depth, a bore diameter of 25 mm, and a face width of 20 mm. It has an allowable torque of 1.00 kgf·m (9.81 N·m), a backlash of 0.12-0.22 mm, and a total length of 30 mm. The gear is made of SCM415 steel with overall carburizing and hardness of 55-60 HRC, conforming to JIS grade N5 (JIS B1702-1:1998) precision standards. Secondary operations are prohibited due to the heat treatment. The hub outer diameter is 144 mm, and the web thickness is 13 mm.
Module 2, 45 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2-45 | KMSGB2-45 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |