KNSU2-44J30 is a plastic spur gear with a steel core, part of the KNSU2 series featuring a module of 2, 44 teeth, a pitch diameter of 88 mm, an outside diameter of 92 mm, a face width of 20 mm, and a hub bore of 30 mm. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process for superior holding strength. It meets JIS grade N9 precision (JIS B1702-1:1998) and has a standard 20° pressure angle with full-depth teeth. The allowable torque is 16.0 N·m (1.63 kgf·m) with a backlash range of 0 to 0.44 mm. The total length is 60 mm, and the weight is 0.74 kg.
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-44J30 | KNSU2-44J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |