QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1-40

Description
Module 1, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore
Request a Quote
Description
Module 1, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, designed for mechanical power transmission, are available in a module 1 configuration with a 40-tooth count, a 25 mm bore diameter, a 40 mm pitch diameter, a 42 mm outside diameter, and a 10 mm face width. The part includes an S45C metal core and MC602ST nylon teeth, with a pressure angle of 20° and JIS grade N9 precision. It has an allowable torque of 2.06 N·m (0.21 kgf·m), a theoretical backlash of 0~0.34 mm, and a weight of 0.12 kg. The gear is designed for operation across a wide temperature range with minimal dimensional change due to the full-surface fusion of nylon to the core.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, designed for mechanical power transmission, are available in a module 1 configuration with a 40-tooth count, a 25 mm bore diameter, a 40 mm pitch diameter, a 42 mm outside diameter, and a 10 mm face width. The part includes an S45C metal core and MC602ST nylon teeth, with a pressure angle of 20° and JIS grade N9 precision. It has an allowable torque of 2.06 N·m (0.21 kgf·m), a theoretical backlash of 0~0.34 mm, and a weight of 0.12 kg. The gear is designed for operation across a wide temperature range with minimal dimensional change due to the full-surface fusion of nylon to the core.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1-40 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1-40
Plastic Spur Gears (metric) KNSU1-40
Module 1, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore

Module 1, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore - KNSU1-40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore
KNSU1-40
Module 1, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore KNSU1-40
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1-40 KNSU1-40
Product Name Plastic Spur Gears (metric) Module 1, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK KSSCP5-20J8, CP5, Module 20 Tooth, CP Alloy Steel Spur Gears - ksscp5-20j8 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details