Plastic spur gear with steel core, module 2, 44 teeth, 15 mm bore, 88 mm pitch diameter, 92 mm outside diameter, 20 mm face width, and 60 mm hub width. Made of MC602ST nylon with S45C steel core, conforming to JIS grade N9 (JIS B1702-1:1998). Allowable torque is 16.0 N·m (1.63 kgf·m), with backlash of 0~0.44 mm. Weight is 0.74 kg. Precision teeth with 20° pressure angle, full depth, and direct fusion of nylon to the metal core for dimensional stability and high holding strength.
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-44J15 | KNSU2-44J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |