QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1-70J17

Description
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU1-70J17 is a plastic spur gear featuring a steel core, designed for applications requiring durability and precision. It has a module of 1 and consists of 70 teeth, with a finished bore diameter of 17mm. The gear is made from MC nylon fused to a metal core, providing a wide operational temperature range and good dimensional stability. The allowable torque for this gear is 5.12 N¬?m, with a corresponding weight of 0.40 kg. The backlash is rated at 0 to 0.36 mm, ensuring minimal play in gear engagement. This product is suitable for applications where reduced weight and corrosion resistance are advantageous, although it is recommended to pair it with steel gears to mitigate heat generation without lubrication.

Datasheet Summary
Powered by GS/AI

The KNSU1-70J17 is a plastic spur gear featuring a steel core, designed for applications requiring durability and precision. It has a module of 1 and consists of 70 teeth, with a finished bore diameter of 17mm. The gear is made from MC nylon fused to a metal core, providing a wide operational temperature range and good dimensional stability. The allowable torque for this gear is 5.12 N¬?m, with a corresponding weight of 0.40 kg. The backlash is rated at 0 to 0.36 mm, ensuring minimal play in gear engagement. This product is suitable for applications where reduced weight and corrosion resistance are advantageous, although it is recommended to pair it with steel gears to mitigate heat generation without lubrication.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1-70J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1-70J17
Plastic Spur Gears (metric) KNSU1-70J17
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU1-70J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU1-70J17
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU1-70J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1-70J17 KNSU1-70J17
Product Name Plastic Spur Gears (metric) Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
KHK NSU1.5-68J22, Module 1.5, 68 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-68j22 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 68
Design Metric
View Details