KNSU1.5-36 is a plastic spur gear with a steel core, module 1.5, 36 teeth, and a pitch diameter of 54 mm. It has a bore diameter of 33 mm, outside diameter of 57 mm, face width of 15 mm, and total length of 27 mm. The allowable torque is 5.07 N·m (0.52 kgf·m), with a theoretical backlash of 0~0.40 mm. The gear weighs 0.20 kg and is made of MC602ST nylon with an S45C steel core. Precision conforms to JIS grade N9 (JIS B1702-1: 1998) and JIS grade 5 (JIS B1702: 1976).
Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-36 | KNSU1.5-36 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |