Plastic spur gear with steel core, module 2, 24 teeth, 14 mm bore, 30 mm hub diameter, 48 mm pitch diameter, 52 mm outside diameter, 20 mm face width, and 34 mm total length. Made of MC602ST nylon with S45C steel core, precision JIS grade N9, 20° pressure angle, standard full depth teeth. Allowable torque is 7.43 N·m (0.76 kgf·m) with backlash of 0~0.42 mm. Weight is 0.19 kg. The gear uses a diamond-knurled metal core with grooves for strong fusion of nylon, providing dimensional stability and high-temperature performance up to 140°C.
Module 2, 24 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-24J14 | KNSU2-24J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |