QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-35

Description
Module 1.5, 35 Tooth Nylon Steel Core Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 35 Tooth Nylon Steel Core Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU1.5-35 is a plastic spur gear featuring a module of 1.5 and 35 teeth, designed with a steel core for enhanced strength and durability. It has a plain bore and is constructed from MC nylon, which is fused to the metal core, providing good dimensional stability and a wide temperature range suitable for applications up to 140°C. The gear exhibits a backlash of 0 to 0.34 mm and has an allowable torque of 2.35 N¬?m. Weighing 0.13 kg, this gear is suitable for various mechanical applications where lightweight and robust components are required. The product adheres to JIS grade N9 precision standards, ensuring reliable performance in engineering applications.

Datasheet Summary
Powered by GS/AI

The KNSU1.5-35 is a plastic spur gear featuring a module of 1.5 and 35 teeth, designed with a steel core for enhanced strength and durability. It has a plain bore and is constructed from MC nylon, which is fused to the metal core, providing good dimensional stability and a wide temperature range suitable for applications up to 140°C. The gear exhibits a backlash of 0 to 0.34 mm and has an allowable torque of 2.35 N¬?m. Weighing 0.13 kg, this gear is suitable for various mechanical applications where lightweight and robust components are required. The product adheres to JIS grade N9 precision standards, ensuring reliable performance in engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-35 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-35
Plastic Spur Gears (metric) KNSU1.5-35
Module 1.5, 35 Tooth Nylon Steel Core Spur Gear with Plain Bore

Module 1.5, 35 Tooth Nylon Steel Core Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 35 Tooth Nylon Steel Core Spur Gear with Plain Bore - KNSU1.5-35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 35 Tooth Nylon Steel Core Spur Gear with Plain Bore
KNSU1.5-35
Module 1.5, 35 Tooth Nylon Steel Core Spur Gear with Plain Bore KNSU1.5-35
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-35 KNSU1.5-35
Product Name Plastic Spur Gears (metric) Module 1.5, 35 Tooth Nylon Steel Core Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 52 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 52
Design English
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK SSCP20-20HJ32, CP20, Module6.37, 20 Tooth, CP Carbon Steel Spur Gears - sscp20-20hj32 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
Spur Gears - 5216373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details