QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1-100J17

Description
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with a steel core, module 1, 100 teeth, 40 mm bore, 100 mm pitch diameter, 102 mm outside diameter, 10 mm face width, and 65 mm total length. The gear has a JIS grade N9 precision rating, 20° pressure angle, and uses MC602ST nylon fused to an S45C steel core. Allowable torque is 5.12 N·m (0.52 kgf·m), with theoretical backlash of 0~0.36 mm and weight of 0.40 kg.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with a steel core, module 1, 100 teeth, 40 mm bore, 100 mm pitch diameter, 102 mm outside diameter, 10 mm face width, and 65 mm total length. The gear has a JIS grade N9 precision rating, 20° pressure angle, and uses MC602ST nylon fused to an S45C steel core. Allowable torque is 5.12 N·m (0.52 kgf·m), with theoretical backlash of 0~0.36 mm and weight of 0.40 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1-100J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1-100J17
Plastic Spur Gears (metric) KNSU1-100J17
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU1-100J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU1-100J17
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU1-100J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1-100J17 KNSU1-100J17
Product Name Plastic Spur Gears (metric) Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 0.4, 84 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04084 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 84
Design Metric
View Details