Plastic spur gear with a steel core, module 2, 25 teeth, 16 mm bore, 50 mm pitch diameter, 54 mm outside diameter, 20 mm face width, and 30 mm hub width. Made of MC602ST nylon with an S45C steel core, joined by a knurled surface bonding process. Precision grade JIS N9 (JIS B1702-1:1998), 20° pressure angle, standard full-depth teeth. Allowable torque is 7.85 N·m (0.80 kgf·m), with backlash of 0~0.42 mm. Total length is 34 mm, weighing 0.20 kg.
Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-25J16 | KNSU2-25J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |