Plastic spur gear with a steel core, module 2, 34 teeth, and a 50 mm bore diameter. The gear has a pitch diameter of 68 mm, outside diameter of 72 mm, face width of 20 mm, and total length of 34 mm. It is rated for an allowable torque of 11.6 N·m (1.18 kgf·m) and adheres to JIS grade N9 precision (JIS B1702-1: 1998). The gear is made of MC602ST nylon integrated with an S45C steel core using a knurling and molding process for enhanced holding strength. Backlash is specified as 0-0.44 mm. The design provides dimensional stability and wide temperature capability, with examples of operation up to 140°C.
Module 2, 34 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-34J19 | KNSU2-34J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 34 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |