Plastic spur gears with a steel core, module 1.5, featuring a 50 mm pitch diameter, 12 teeth, 27 mm total length, 15 mm face width, and 27 mm hub width. The gear has a 40 mm bore diameter, 75 mm outside diameter, and a backlash range of 0~0.40 mm. Allowable torque is 7.92 N·m (0.81 kgf·m), with a weight of 0.33 kg. Constructed from MC602ST nylon with an S45C steel core, meeting JIS grade N9 (JIS B1702-1:1998) precision standards.
Module 1.5, 50 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-50J20 | KNSU1.5-50J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |