KNSU2-35J14 is a plastic spur gear with a steel core, part of the KNSU2 series featuring a module of 2, 35 teeth, a 35 mm bore, and an S45C metal core fused with MC602ST nylon. The gear has a pitch diameter of 70 mm, an outside diameter of 74 mm, a face width of 20 mm, and a total length of 34 mm. It offers an allowable torque of 12.0 N·m (1.22 kgf·m) and conforms to JIS grade N9 (JIS B1702-1: 1998) for precision. The backlash is specified as 0.44 mm at maximum. The design prevents dimensional changes under thermal stress and eliminates the need for mechanical fasteners, ensuring a clean appearance.
Module 2, 35 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-35J14 | KNSU2-35J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |